Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E34650-000,
AMPS-0-0130663-0 |
Prices starting from US$0.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.42 |
22,000
|
Buy Now | |
TE Store | US$1.42 |
4,502
|
Buy Now | |
Rapid Electronics | US$0.73 |
3,851
|
Buy Now | |
Distrelec | US$0.59 |
3,851
|
Buy Now | |
Farnell | US$0.85 |
391
|
Buy Now | |
Newark Electronics | US$0.43 |
391
|
Buy Now | |
element14 | US$0.81 |
391
|
Buy Now | |
Transfer Multisort Elektronik | US$0.64 |
357
|
Buy Now | |
RS Americas | US$0.84 |
50
|
Buy Now | |
Future Electronics | US$0.74 |
-
|
Buy Now | |
Avnet America | US$0.72 |
-
|
Buy Now | |
Boersig | US$0.58 |
-
|
Buy Now | |
TTI Europe | US$0.63 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.6 – 3.81mm, .102 – .15in |
Overall Length | .843in, 21.4mm |
Stud Diameter | .205in, 5.2mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M5 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
RING TERMINAL, PIDG, BLUE, AWG 16-14, M5 | RS |
PIDG RING NYL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 130663 | Internal Number: 130663 | Alias Number: AMPS-0-0130663-0 | TE Connectivity | TE Store |
Terminals RING STR 16-14AWG 5MM | Rapid Electronics |
TE Connectivity - AMP PIDG RING NYL | Distrelec |
CRIMP TERMINAL, RING, 5MM, BLUE | Farnell |
Ring Tongue Terminal, Pidg Series, 10, M5, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 130663 | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, PIDG, blue, AWG 16-14, M5 | TE Connectivity 130663 | RS Americas |
PIDG Ring Tongue Terminal 14-16AWG 21.4mm 8.7mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130663?
Additional datasheets, footprints and schematics for 130663 are listed on our Part Details page. You can also find images and similar parts to 130663 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130663 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130663 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130663 fall under?
The 130663 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130663 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130663 you can contact the distributor directly for product support, shipping queries etc.
Is the 130663 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130663 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 130663.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130663 often in real-time on the comparison pages.
What if I can't find stock of 130663?
You can fill out our help required form which you can use to request a quote for 130663 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.