Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130660-0,
F64376-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
483
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
483
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
483
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 5.2mm, .2047in |
Overall Length | 1.068in, 27.13mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M5 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 302°F |
Terminals Ring 16-22Awg 5Mm |Amp Te Connectivity 130660 | Newark Electronics |
Terminals RING 16-22AWG 5MM | Rapid Electronics |
Ring terminal, PIDG, red, AWG 22-16, M5 | RS |
Ring Tongue Terminal 16-22AWG 27.13mm 11.91mm Tin Loose Piece | Avnet America |
PIDG Seriesinsulated Tin Plated Crimp Ring Terminal, M5 Stud Size,22 to 16AWG, Red | TE Connectivity 130660 | RS Americas |
TE Connectivity PIDG RING NYL Terminals RING 16-22AWG 5M | Distrelec |
Special Order: PIDG RING NYL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 130660 | Internal Number: 130660 | Alias Number: F64376-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130660?
Additional datasheets, footprints and schematics for 130660 are listed on our Part Details page. You can also find images and similar parts to 130660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130660 fall under?
The 130660 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130660 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130660 you can contact the distributor directly for product support, shipping queries etc.
Is the 130660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130660 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 130660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130660 often in real-time on the comparison pages.
What if I can't find stock of 130660?
You can fill out our help required form which you can use to request a quote for 130660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.