13060.0-00 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FAN HEATER, 1.2KW, -49 TO 158DEG F, 230V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$240.68

Distributor Stock
Logo for RS
RS
from US$240.68
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$618.83
-
Buy Now
Logo for Distrelec
Distrelec
from US$292.57
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 230V
Output Power 1.2kW
External Height - Metric 119.4mm
External Width - Metric 160mm
External Depth - Metric 182mm
External Height - Imperial 4.7"
RoHS Compliant Yes

Alternative Descriptions

Fan heater, thermostat, clip, 1200W 230V | RS
Fan Heater, 1.2Kw, -49 To 158Deg F, 230V | Newark Electronics
STEGO Heater Fan 120x182x160mm 160 m³/h Thermostat | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13060.0-00?

Additional datasheets, footprints and schematics for 13060.0-00 are listed on our Part Details page. You can also find images and similar parts to 13060.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13060.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13060.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13060.0-00 fall under?

The 13060.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 13060.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13060.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 13060.0-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 13060.0-00 have stock available?

Authorised distributors including RS, Newark Electronics, Distrelec and Relay Specialties have stock available or on a lead time for 13060.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13060.0-00 often in real-time on the comparison pages.

What if I can't find stock of 13060.0-00?

You can fill out our help required form which you can use to request a quote for 13060.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay