Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130599P025,
7-1190948-7 |
No distributors results available
Fluid Type | Windshield Washer Fluid, Gasoline, Brake Fluid, Water, Engine Coolant, Diesel Fuel, Engine Cleaner, Transmission Fluid, Lubricating Oil |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Cut Length | 4.331in, 110mm |
Expanded Inside Diameter (Min) | 17.7mm, 17.78mm, .7in |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Flammability | Flame-Retardant |
Fluid Resistance | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 130°C |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Where can I find additional details, specifications and documents for a 130599P025?
Additional datasheets, footprints and schematics for 130599P025 are listed on our Part Details page. You can also find images and similar parts to 130599P025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130599P025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130599P025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130599P025 fall under?
The 130599P025 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 130599P025 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130599P025 you can contact the distributor directly for product support, shipping queries etc.
Is the 130599P025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130599P025 have stock available?
There is no stock from authorised distributors for 130599P025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130599P025 often in real-time on the comparison pages.
What if I can't find stock of 130599P025?
You can fill out our help required form which you can use to request a quote for 130599P025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.