13059.9-00 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FAN HEATER, 950W, 32+F TO 140+F, 120V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$512.24

Distributor Stock
Logo for Newark
Newark
from US$512.24
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 120V
Output Power 950W
External Height - Metric 99.1mm
External Width - Metric 142mm
External Depth - Metric 183mm
External Height - Imperial 3.9"
RoHS Compliant Yes

Alternative Descriptions

Fan Heater, 950W, 32+F To 140+F, 120V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13059.9-00?

Additional datasheets, footprints and schematics for 13059.9-00 are listed on our Part Details page. You can also find images and similar parts to 13059.9-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13059.9-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13059.9-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13059.9-00 fall under?

The 13059.9-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 13059.9-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13059.9-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 13059.9-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 13059.9-00 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 13059.9-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13059.9-00 often in real-time on the comparison pages.

What if I can't find stock of 13059.9-00?

You can fill out our help required form which you can use to request a quote for 13059.9-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay