Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.73
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 20.3mm, .799in |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.175mm, .125in |
Wire Insulation Diameter | 1.981 – 3.175mm, .078 – .125in |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Stranded |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #4 |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 130572?
Additional datasheets, footprints and schematics for 130572 are listed on our Part Details page. You can also find images and similar parts to 130572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130572 fall under?
The 130572 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130572 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130572 you can contact the distributor directly for product support, shipping queries etc.
Is the 130572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130572 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 130572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130572 often in real-time on the comparison pages.
What if I can't find stock of 130572?
You can fill out our help required form which you can use to request a quote for 130572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.