Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C62904-000,
SIML-0-0130568-0 |
Prices starting from US$0.22
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Overall Length | 27.9mm, 1.098in |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 â 5180CMA, 1.04 â 2.62mm², 16 â 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter | 3 â 4.9mm, .118 â .193in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Sealable | No |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
PG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 â 14 AWG Wire Size: 1.04 â 2.62 mm² Wire Size: 2050 â 5180 CMA Stud Size: M6 Spade Tongue Terminal 16 â 14 AWG 1.04 â 2.62 mm² 2050 â 5180 CMA | Spade Terminal | Part Number: 130568 | Internal Number: 130568 | Alias Number: C62904-000 | TE Connectivity | TE Store |
CRIMP TERMINAL, FORK, 1/4", 14AWG, BLUE | Farnell |
Spade terminal, PLASTI-GRIP, blue, M6 | RS |
Pg Spade Rohs Compliant: Yes |Amp Te Connectivity 130568 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 26.9mm 12mm Tin Bag | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 16 - 14 AWG, M6, Blue PVC | TE Connectivity 130568 | RS Americas |
CRIMP TERMINAL, SPADE, M6, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4", 1/4" |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Blue |
Terminal Material | Copper |
Where can I find additional details, specifications and documents for a 130568?
Additional datasheets, footprints and schematics for 130568 are listed on our Part Details page. You can also find images and similar parts to 130568 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130568 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130568 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130568 fall under?
The 130568 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130568 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130568 you can contact the distributor directly for product support, shipping queries etc.
Is the 130568 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130568 have stock available?
Authorised distributors including TE Store, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 130568.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130568 often in real-time on the comparison pages.
What if I can't find stock of 130568?
You can fill out our help required form which you can use to request a quote for 130568 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.