Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
900
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TE Store
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3mm, .118in |
Stud Diameter | .119in, 3.02mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .326 – 1.31mm² |
Wire Insulation Diameter | .078 – .118in, 2 – 3mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 20.2mm, .795in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Insulated | No |
Stud Size | #4 |
Support Style | Insulation Support |
Wire/Cable Type | Stranded |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Ring Terminal, 1.31Mm2 |Amp Te Connectivity 130565 | Newark Electronics |
Terminals RECTANGULARE | Rapid Electronics |
TE Connectivity PIDG RECT. Terminals RECTANGULARE | Distrelec |
AMP130565 | Avnet America |
PIDG, Rect. | TE Connectivity 130565 | RS Americas |
Special Order: PIDG RECT. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 130565 | Internal Number: 130565 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130565?
Additional datasheets, footprints and schematics for 130565 are listed on our Part Details page. You can also find images and similar parts to 130565 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130565 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130565 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130565 fall under?
The 130565 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130565 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130565 you can contact the distributor directly for product support, shipping queries etc.
Is the 130565 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130565 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 130565.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130565 often in real-time on the comparison pages.
What if I can't find stock of 130565?
You can fill out our help required form which you can use to request a quote for 130565 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.