Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130554-0,
A75369-000 |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
525
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
1,646
in stock
|
Buy Now | |
TE Store
from US$2.31
|
1,288
in stock
|
Buy Now | |
element14
from US$1.89
|
1,155
in stock
|
Buy Now | |
Farnell
from US$1.89
|
1,155
in stock
|
Buy Now | |
Conrad
from US$3.34
|
1,101
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
32
in stock
|
Buy Now | |
RS Americas
from US$2.01
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Distrelec
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG |
Overall Length | 29.7mm, 1.17in |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.3mm, .248in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Sealable | No |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, 1/4", 6Awg | Newark Electronics |
SOLIS 6 R M6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Stud Size: M6 Stud Diameter: 6.3 mm Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² M6 | Ring Terminal | Part Number: 130554 | Internal Number: 130554 | Alias Number: A75369-000 | 6.3 mm | TE Connectivity | TE Store |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Ring terminal, SOLISTRAND, M6, 6 AWG | RS |
Solistrand Series Tin Plated Crimp Ring Terminal, M6 Stud Size, 6 AWG | TE Connectivity 130554 | RS Americas |
TE 130554 Solistrand Terminal Ring M6 Stud Tin 6AWG | Rapid Electronics |
Ring Tongue Terminal 6AWG 29.7mm 11.9mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP SOLIS 6 R M6 | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 130554?
Additional datasheets, footprints and schematics for 130554 are listed on our Part Details page. You can also find images and similar parts to 130554 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130554 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130554 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130554 fall under?
The 130554 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130554 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130554 you can contact the distributor directly for product support, shipping queries etc.
Is the 130554 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130554 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for 130554.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130554 often in real-time on the comparison pages.
What if I can't find stock of 130554?
You can fill out our help required form which you can use to request a quote for 130554 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.