Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
1,900
in stock
|
Buy Now | |
element14
from US$0.64
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.56
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.83
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Wire Insulation Diameter | 2.7 – 3.8mm, .106 – .15in |
Overall Length | .813in, 20.65mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 150°C, 302°F |
CRIMP TERMINAL, FORK, #8, 14AWG, BLUE | element14 |
Spade terminal PIDG,blue,AWG 16-14, M4 | RS |
PIDG Series Insulated Crimp Spade Conn, 16 - 14 AWG, M4 (#8), Blue Nylon | TE Connectivity 130531 | RS Americas |
Pidg Spade Rohs Compliant: Yes |Amp Te Connectivity 130531 | Newark Electronics |
14-16AWG 20.8mm 6.35mm Tin Loose Piece Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 14-16AWG 20.8mm 6.35mm Tin Loose Piece | Avnet America |
TE Connectivity PIDG SPADE Terminals SPADE 16-14 AWG | Distrelec |
Special Order: PIDG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 130531 | Internal Number: 130531 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130531?
Additional datasheets, footprints and schematics for 130531 are listed on our Part Details page. You can also find images and similar parts to 130531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130531 fall under?
The 130531 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130531 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130531 you can contact the distributor directly for product support, shipping queries etc.
Is the 130531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130531 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for 130531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130531 often in real-time on the comparison pages.
What if I can't find stock of 130531?
You can fill out our help required form which you can use to request a quote for 130531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.