Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,700
in stock
|
Buy Now | |
Farnell
from US$0.32
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
160
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Overall Length | 20.65mm, .813in |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .106 – .15in, 2.7 – 3.8mm |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Support Style | Insulation Support |
Shape Description | SPADE-021 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 150°C, 302°F |
CRIMP TERMINAL, FORK, #4, 14AWG, BLUE | Farnell |
CRIMP SPADE TERMINAL SPADE 3MM | RS |
Terminals Pidg Slotted Tong Rohs Compliant: Yes |Amp Te Connectivity 130526 | Newark Electronics |
Terminals PIDG SLOTTED TONG | Rapid Electronics |
PIDG Spade Tongue Terminal 14-16AWG 20.65mm 6.35mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Crimp Spade Conn, 16 - 14 AWG, M2.5, Blue Nylon | TE Connectivity 130526 | RS Americas |
TE Connectivity - AMP PIDG SLOTTED TONG | Distrelec |
Special Order: PIDG SLOTTED TONG Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 M2.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 130526 | Internal Number: 130526 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130526?
Additional datasheets, footprints and schematics for 130526 are listed on our Part Details page. You can also find images and similar parts to 130526 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130526 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130526 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130526 fall under?
The 130526 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130526 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130526 you can contact the distributor directly for product support, shipping queries etc.
Is the 130526 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130526 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 130526.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130526 often in real-time on the comparison pages.
What if I can't find stock of 130526?
You can fill out our help required form which you can use to request a quote for 130526 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.