Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 14.1mm, .555in |
Tongue Thickness | .031in, .79mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .112in, 2.8mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Stud Size | #4 |
Shape Description | SPADE-047 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TE 130524 Terminal Spade M2.5 Stud Tin 22-16AWG | Rapid Electronics |
Spade Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
SPADE 22-16AWG #4 | Mouser Electronics |
Terminals Spade 22-16Awg #4 |Amp Te Connectivity 130524 | Newark Electronics |
TE Connectivity BRAZED 22-16 SPADE %234 Terminals SPADE 22 | Distrelec |
Where can I find additional details, specifications and documents for a 130524?
Additional datasheets, footprints and schematics for 130524 are listed on our Part Details page. You can also find images and similar parts to 130524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130524 fall under?
The 130524 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130524 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130524 you can contact the distributor directly for product support, shipping queries etc.
Is the 130524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130524 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Avnet America, Avnet Europe and Farnell have stock available or on a lead time for 130524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130524 often in real-time on the comparison pages.
What if I can't find stock of 130524?
You can fill out our help required form which you can use to request a quote for 130524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.