Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130522-0,
C93186-000 |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .106 – .15in, 2.7 – 3.8mm |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Wire Size | 509 – 3260CMA, .3 – 1.31mm², 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | 19.6mm, .772in |
Stud Diameter | 3mm, .118in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M2.5 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | SPADE-020 |
Operating Temperature Range | 105°C, 221°F |
CRIMP TERMINAL, FORK, #4, 16AWG, RED | Farnell |
PIDG SPADE Ring & Spade Terminal Type: Spade Tongue Wire Size: 22 – 16 AWG Wire Size: .3 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 Spade Tongue 22 – 16 AWG .3 – 1.31 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130522 | Internal Number: 130522 | Alias Number: C93186-000 | TE Connectivity | TE Store |
PIDG Spade Tongue Terminal 16-22AWG 19.6mm 5.5mm Tin Loose Piece | Avnet America |
Pidg Spade Rohs Compliant: Yes |Amp Te Connectivity 130522 | Newark Electronics |
TE Connectivity - AMP PIDG SPADE | Distrelec |
Spade terminal, PIDG,red,AWG 22-16, M2.5 | RS Americas |
SPADE 22-16 AWG | Mouser Electronics |
Where can I find additional details, specifications and documents for a 130522?
Additional datasheets, footprints and schematics for 130522 are listed on our Part Details page. You can also find images and similar parts to 130522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130522 fall under?
The 130522 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130522 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130522 you can contact the distributor directly for product support, shipping queries etc.
Is the 130522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130522 have stock available?
Authorised distributors including Farnell, TE Store, Avnet America, Avnet Europe and element14 have stock available or on a lead time for 130522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130522 often in real-time on the comparison pages.
What if I can't find stock of 130522?
You can fill out our help required form which you can use to request a quote for 130522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.