Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
RS Americas |
2,600
units
|
Buy Now |
![]() |
Newark Electronics |
1,046
units
|
Buy Now |
![]() |
Farnell |
1,046
units
|
Buy Now |
![]() |
element14 |
1,046
units
|
Buy Now |
![]() |
Rapid Electronics |
857
units
|
Buy Now |
![]() |
TE Store |
667
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Relay Specialties |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.1mm, .118in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | .125in, 3.175mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .772in, 19.6mm |
Wire Insulation Diameter | 1.981 – 3.175mm, .078 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Stud Size | M2.5 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG Series Insulated Crimp Spade Connector, 22 - 16 AWG, M2.5, Red Nylon | RS Americas |
Pidg Spade, 22-16 #4 Rohs Compliant: Yes |Amp Te Connectivity 130521 | Newark Electronics |
TERMINAL, SPADE TONGUE, #4, 16AWG | Farnell |
PIDG SPADE 22-16 #4 | Rapid Electronics |
PIDG SPADE, 22-16 #4 Ring & Spade Terminal Type: Spade Tongue Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 Spade Tongue 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130521 | Internal Number: 130521 | TE Connectivity | TE Store |
Spade Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG SPADE, 22-16 %234 | Distrelec |
SPADE 22-16AWG | Mouser Electronics |
Where can I find additional details, specifications and documents for a 130521?
Additional datasheets, footprints and schematics for 130521 are listed on our Part Details page. You can also find images and similar parts to 130521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130521 fall under?
The 130521 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130521 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130521 you can contact the distributor directly for product support, shipping queries etc.
Is the 130521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130521 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 130521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130521 often in real-time on the comparison pages.
What if I can't find stock of 130521?
You can fill out our help required form which you can use to request a quote for 130521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.