Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
24,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
24,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
24,710
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
24,710
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 4.3mm, .169in |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 14.98mm, .59in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Shape Description | SPADE-047 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Term, Solis, Spade, 22-16, M4(8) |Amp Te Connectivity 130519 | Newark Electronics |
Terminals TERMINAL SPADE | Rapid Electronics |
TE Connectivity - AMP SOLIS 22-16 SPADE M4 | Distrelec |
Spade terminal,SOLISTRAND, M4, 22-16 AWG | RS |
Spade Tongue Terminal 16-22AWG 15mm 7.1mm Tin Loose Piece | Avnet America |
Uninsulated Crimp Spade Connector, 22 - 16 AWG, M4 | TE Connectivity 130519 | RS Americas |
Where can I find additional details, specifications and documents for a 130519?
Additional datasheets, footprints and schematics for 130519 are listed on our Part Details page. You can also find images and similar parts to 130519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130519 fall under?
The 130519 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130519 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130519 you can contact the distributor directly for product support, shipping queries etc.
Is the 130519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130519 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 130519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130519 often in real-time on the comparison pages.
What if I can't find stock of 130519?
You can fill out our help required form which you can use to request a quote for 130519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.