Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
2,776
units
|
Buy Now |
![]() |
TE Store |
18,348
units
|
Buy Now |
![]() |
Newark Electronics |
1,130
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
21
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
![]() |
Rapid Electronics |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .819in, 20.8mm |
Wire Insulation Diameter (Max) | 3.175mm, .125in |
Wire Insulation Diameter | 1.981 – 3.175mm, .078 – .125in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.3mm, .169in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | SPADE-020 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PIDG SPADE Ring & Spade Terminal Type: Spade Tongue Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130516 | Internal Number: 130516 | TE Connectivity | TE Store |
TERMINAL, SPADE TONGUE, #8, 16AWG, RED | Newark Electronics |
Tip: fork | Transfer Multisort Elektronik |
PIDG Ring and Spade Terminal 16-22AWG 20.8mm 7.1mm Tin Loose Piece | Avnet America |
TERMINAL, SPADE TONGUE, #8, 16AWG | Farnell |
TE Connectivity - AMP PIDG SPADE | Distrelec |
Where can I find additional details, specifications and documents for a 130516?
Additional datasheets, footprints and schematics for 130516 are listed on our Part Details page. You can also find images and similar parts to 130516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130516 fall under?
The 130516 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130516 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130516 you can contact the distributor directly for product support, shipping queries etc.
Is the 130516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130516 have stock available?
Authorised distributors including TE Store, Newark Electronics, Transfer Multisort Elektronik, Avnet America and Avnet Europe have stock available or on a lead time for 130516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130516 often in real-time on the comparison pages.
What if I can't find stock of 130516?
You can fill out our help required form which you can use to request a quote for 130516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.