Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | .164in, 3.02mm |
Barrel Inside Diameter | .065in, 1.651mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 15.1mm, .594in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Package |
Shape Description | SPADE-023 |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 130515?
Additional datasheets, footprints and schematics for 130515 are listed on our Part Details page. You can also find images and similar parts to 130515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130515 fall under?
The 130515 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130515 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130515 you can contact the distributor directly for product support, shipping queries etc.
Is the 130515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130515 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 130515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130515 often in real-time on the comparison pages.
What if I can't find stock of 130515?
You can fill out our help required form which you can use to request a quote for 130515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.