No distributors results available
View Full Pricing & Stock ComparisonInspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 14.7mm, .579in |
Stud Diameter | 3.5mm, .138in |
Wire Size | 592.06 – 1776.17CMA, 22 – 18AWG, .326 – .823mm² |
Barrel Inside Diameter | .065in, 1.651mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | RING-089 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 130500?
Additional datasheets, footprints and schematics for 130500 are listed on our Part Details page. You can also find images and similar parts to 130500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130500 fall under?
The 130500 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130500 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130500 you can contact the distributor directly for product support, shipping queries etc.
Is the 130500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130500 have stock available?
There is no stock from authorised distributors for 130500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130500 often in real-time on the comparison pages.
What if I can't find stock of 130500?
You can fill out our help required form which you can use to request a quote for 130500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.