Inspection Slot | No |
---|---|
Plating Material | Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .129in, 3.277mm |
Stud Diameter | 4.7mm, .185in |
Overall Length | 22.86mm, .9in |
Wire Size | 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-047 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
CONN SPADE TONGUE TERMINAL 10-12AWG | Dan-Mar Components |
SOLIS SPADE 12-10 M4.5 Ring & Spade Terminal Type: Spade Tongue Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4.5 Spade Tongue 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminals & Spade Terminal | Part Number: 130499 | Internal Number: 130499 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Solistrand Series Uninsulated Crimp Spade Connector, 12 - 10 AWG, M4.5 | RS Americas |
TE Connectivity - AMP SOLIS SPADE 12-10 M4.5 | Distrelec |
Terminals Solis Spade 12-10 M4.5 |Amp Te Connectivity 130499 | Newark Electronics |
SOLIS SPADE 12-10 M4 .5 | Mouser Electronics |
Where can I find additional details, specifications and documents for a 130499?
Additional datasheets, footprints and schematics for 130499 are listed on our Part Details page. You can also find images and similar parts to 130499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130499 fall under?
The 130499 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130499 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130499 you can contact the distributor directly for product support, shipping queries etc.
Is the 130499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130499 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, TE Store, Avnet America and Avnet Europe have stock available or on a lead time for 130499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130499 often in real-time on the comparison pages.
What if I can't find stock of 130499?
You can fill out our help required form which you can use to request a quote for 130499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.