No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .25in, 6.35mm |
Wire Size | 2.62 – 6.64mm², 12 – 10AWG, 5180 – 13100CMA |
Barrel Inside Diameter | .134in, 3.4mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .937in, 23.8mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 130490?
Additional datasheets, footprints and schematics for 130490 are listed on our Part Details page. You can also find images and similar parts to 130490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130490 fall under?
The 130490 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130490 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130490 you can contact the distributor directly for product support, shipping queries etc.
Is the 130490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130490 have stock available?
There is no stock from authorised distributors for 130490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130490 often in real-time on the comparison pages.
What if I can't find stock of 130490?
You can fill out our help required form which you can use to request a quote for 130490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.