Plating Material | Tin |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3.31 – 5.26mm² |
Overall Length | 31.4mm, 1.23in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .118in, 3mm |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | M2.5 |
Wire/Cable Type | Stranded |
Support Style | Non - Insulation Support |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
AMP130481 | Avnet America |
Pidg Sheared Ring |Amp Te Connectivity 130481 | Newark Electronics |
Where can I find additional details, specifications and documents for a 130481?
Additional datasheets, footprints and schematics for 130481 are listed on our Part Details page. You can also find images and similar parts to 130481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130481 fall under?
The 130481 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130481 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130481 you can contact the distributor directly for product support, shipping queries etc.
Is the 130481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130481 have stock available?
Authorised distributors including Avnet America, Arrow Electronics, Relay Specialties and Newark Electronics have stock available or on a lead time for 130481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130481 often in real-time on the comparison pages.
What if I can't find stock of 130481?
You can fill out our help required form which you can use to request a quote for 130481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.