Plating Material | Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Operating Temperature Range | 105°C, 221°F |
PIDG Ring and Spade Terminal 14-16AWG Tin Loose Piece | Avnet America |
PIDG, Recp Tongue Stud Hole 4.0 | RS Americas |
RECT TONG 16-14 #8 | Mouser Electronics |
Pidg Recp Tongue Stud Hole 4.0 |Amp Te Connectivity 130477 | Newark Electronics |
Where can I find additional details, specifications and documents for a 130477?
Additional datasheets, footprints and schematics for 130477 are listed on our Part Details page. You can also find images and similar parts to 130477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130477 fall under?
The 130477 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130477 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130477 you can contact the distributor directly for product support, shipping queries etc.
Is the 130477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130477 have stock available?
Authorised distributors including Avnet America, Avnet Europe, RS Americas, Farnell and Mouser Electronics have stock available or on a lead time for 130477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130477 often in real-time on the comparison pages.
What if I can't find stock of 130477?
You can fill out our help required form which you can use to request a quote for 130477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.