Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130476-0,
D41039-000 |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Wire Insulation Diameter | 2.7 – 3.8mm, .106 – .15in |
Overall Length | .813in, 20.65mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Stud Diameter | 4.34mm, .17in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-055 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring Terminal 2.62mm2 | Rapid Electronics |
PIDG Rectangular Tongue Terminal 14-16AWG 20.65mm 6.35mm Tin Loose Piece | Avnet America |
Pidg Rect. Rohs Compliant: Yes |Amp Te Connectivity 130476 | Newark Electronics |
Special Order: PIDG RECT. Ring & Spade Terminal Type: Rectangular Tongue Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Rectangular Tongue 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminals & Spade Terminal | Part Number: 130476 | Internal Number: 130476 | Alias Number: D41039-000 | TE Connectivity | TE Store |
TE Connectivity - AMP PIDG RECT. | Distrelec |
PIDG, Rect. | RS Americas |
RING 16-14 AWG #8 | Mouser Electronics |
Where can I find additional details, specifications and documents for a 130476?
Additional datasheets, footprints and schematics for 130476 are listed on our Part Details page. You can also find images and similar parts to 130476 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130476 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130476 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130476 fall under?
The 130476 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130476 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130476 you can contact the distributor directly for product support, shipping queries etc.
Is the 130476 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130476 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Avnet America, Newark Electronics and TE Store have stock available or on a lead time for 130476.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130476 often in real-time on the comparison pages.
What if I can't find stock of 130476?
You can fill out our help required form which you can use to request a quote for 130476 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.