Plating Material | Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Stud Diameter | 3.02mm, .119in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #4, M2.5 |
Shape Description | RING-055 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
PIDG, 16-14 Rect #4 | TE Connectivity 130472 | RS Americas |
AMP130472 | Avnet America |
Where can I find additional details, specifications and documents for a 130472?
Additional datasheets, footprints and schematics for 130472 are listed on our Part Details page. You can also find images and similar parts to 130472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130472 fall under?
The 130472 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130472 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130472 you can contact the distributor directly for product support, shipping queries etc.
Is the 130472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130472 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 130472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130472 often in real-time on the comparison pages.
What if I can't find stock of 130472?
You can fill out our help required form which you can use to request a quote for 130472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.