Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130446-0,
A52550-000 |
Plating Material | Tin |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 31.4mm, 1.236in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-061 |
Operating Temperature Range | 221°F, 105°C |
PIDG RING Ring & Spade Terminal Type: Ring Tongue Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 Ring Tongue 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminals & Spade Terminal | Part Number: 130446 | Internal Number: 130446 | Alias Number: A52550-000 | TE Connectivity | TE Store |
PIDG Ring and Spade Terminal 10-12AWG Tin Loose Piece | Avnet America |
PIDG, Ring | RS Americas |
RING 12-10AWG M4 | Mouser Electronics |
Pidg Ring |Amp Te Connectivity 130446 | Newark Electronics |
Where can I find additional details, specifications and documents for a 130446?
Additional datasheets, footprints and schematics for 130446 are listed on our Part Details page. You can also find images and similar parts to 130446 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130446 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130446 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130446 fall under?
The 130446 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130446 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130446 you can contact the distributor directly for product support, shipping queries etc.
Is the 130446 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130446 have stock available?
Authorised distributors including TE Store, Avnet America, Avnet Europe, RS Americas and Mouser Electronics have stock available or on a lead time for 130446.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130446 often in real-time on the comparison pages.
What if I can't find stock of 130446?
You can fill out our help required form which you can use to request a quote for 130446 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.