Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | .908in, 23.06mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .171in, 4.34mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm², 5180 – 13100CMA |
Barrel Inside Diameter | 3.45mm, .136in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Shape Description | SPADE-023 |
Stud Size | M4, #8 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
BUDGET RING SHRD | Avnet America |
Budg 12-10 Rect 8 | RS Americas |
Where can I find additional details, specifications and documents for a 130445?
Additional datasheets, footprints and schematics for 130445 are listed on our Part Details page. You can also find images and similar parts to 130445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130445 fall under?
The 130445 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130445 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130445 you can contact the distributor directly for product support, shipping queries etc.
Is the 130445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130445 have stock available?
Authorised distributors including Avnet America, Arrow Electronics, Mouser Electronics and RS Americas have stock available or on a lead time for 130445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130445 often in real-time on the comparison pages.
What if I can't find stock of 130445?
You can fill out our help required form which you can use to request a quote for 130445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.