Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Tamperproof |
---|---|
Label Dimensions | 19mm Dia |
Label Material | Vinyl |
Label Colour | Red / Black on White |
Pack Quantity | 9 |
Product Range | - |
Label Legend | Calibration Void If Broken |
Colour | White |
Label Diameter | 19mm |
Label Size | 19mm Dia |
Legend | Calibration Void if broken A |
Material | Vinyl |
SVHC | Dibutyl phthalate (DBP) (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Label Type | Tamperproof |
---|---|
Label Diameter | 19mm |
Label Material | Vinyl |
Label Colour | Red / Black on White |
Pack Quantity | 9 |
Label Legend | Calibration Void If |
RoHS Compliant | Yes |
Label, Tamperproof, Card Of 9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 13042?
Additional datasheets, footprints and schematics for 13042 are listed on our Part Details page. You can also find images and similar parts to 13042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13042 fall under?
The 13042 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 13042 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13042 you can contact the distributor directly for product support, shipping queries etc.
Is the 13042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13042 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 13042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13042 often in real-time on the comparison pages.
What if I can't find stock of 13042?
You can fill out our help required form which you can use to request a quote for 13042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.