Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130417-0,
234054-000 |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | .118in, 3mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .878in, 22.3mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #4 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Operating Temperature Range | 194°F, 90°C |
Pg Ring |Amp Te Connectivity 130417 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 22.3mm 8.7mm Tin Loose Piece | Avnet America |
Special Order: PG RING Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 130417 | Internal Number: 130417 | Alias Number: 234054-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130417?
Additional datasheets, footprints and schematics for 130417 are listed on our Part Details page. You can also find images and similar parts to 130417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130417 fall under?
The 130417 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130417 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130417 you can contact the distributor directly for product support, shipping queries etc.
Is the 130417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130417 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 130417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130417 often in real-time on the comparison pages.
What if I can't find stock of 130417?
You can fill out our help required form which you can use to request a quote for 130417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.