13033 Labelling & Marking by TE Connectivity

LABEL 110V CARD OF 20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
12 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
5 units
Buy Now
Logo for element14 element14
2 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Label Type Self Adhesive
Label Dimensions 11mm x 30mm
Label Material Vinyl
Label Colour Black on Yellow
Pack Quantity 20
Product Range -
Label Legend 110V
Colour Yellow
External Length / Height 32mm
External Width 11mm
Label Height 11mm
Label Size 11 x 30mm
Label Width 30mm
Legend 110V
Material Self Adhesive Vinyl Labels

Alternative Descriptions

LABEL, 110V, CARD OF 20 | Farnell
Label, 110V, Card Of 20 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13033?

Additional datasheets, footprints and schematics for 13033 are listed on our Part Details page. You can also find images and similar parts to 13033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13033 fall under?

The 13033 is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to 13033 when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13033 you can contact the distributor directly for product support, shipping queries etc.

Is the 13033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 13033 have stock available?

Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, element14 and Sager have stock available or on a lead time for 13033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13033 often in real-time on the comparison pages.

What if I can't find stock of 13033?

You can fill out our help required form which you can use to request a quote for 13033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay