Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.28
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
929
in stock
|
Buy Now | |
element14
from US$2.54
|
929
in stock
|
Buy Now | |
Farnell
from US$1.67
|
929
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$11.49
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
3
in stock
|
Buy Now | |
RS Americas
from US$11.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 19mm x 38mm |
Label Material | Vinyl |
Label Colour | Black on Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | 230VAC |
Colour | Yellow |
External Length / Height | 38mm |
External Width | 19mm |
Label Height | 19mm |
Label Size | 19 x 38mm |
Label Width | 38mm |
Legend | 230VAC |
Material | Self Adhesive Vinyl Labels |
Label, 230Vac, Card Of 10 | Newark Electronics |
LABEL, 230VAC, CARD OF 10 | element14 |
Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
For Use With | Buccaneer 400 Series Contacts |
---|---|
Product Range | 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Wire Size (AWG) | 28AWG to 24AWG |
Wire Size Range (AWG) | 28-24 |
Insertion tool for 1A contacts | RS |
Insertion/Extraction Tool For Use With 1A Connect | Rapid Electronics |
EINSETZ-/AUSDRÃœCKWERKZEUG FÃœR 10 UND 12 POLIGE | Boersig |
Where can I find additional details, specifications and documents for a 13027?
Additional datasheets, footprints and schematics for 13027 are listed on our Part Details page. You can also find images and similar parts to 13027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13027 fall under?
The 13027 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 13027 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13027 you can contact the distributor directly for product support, shipping queries etc.
Is the 13027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13027 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 13027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13027 often in real-time on the comparison pages.
What if I can't find stock of 13027?
You can fill out our help required form which you can use to request a quote for 13027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.