Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Label Type | Self Adhesive |
---|---|
Label Dimensions | 19mm x 19mm |
Label Material | Vinyl |
Label Colour | Black on Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | 240V |
Colour | Yellow |
External Length / Height | 19mm |
External Width | 19mm |
Height | 19mm |
Label Height | 19mm |
Label Size | 19 x 19mm |
Label Width | 19mm |
Legend | 240V |
Material | Self Adhesive Vinyl Labels |
SVHC | No SVHC (15-Jan-2018) |
Label, 240V, Card Of 10 | Newark Electronics |
LABEL, 240V, CARD OF 10 | element14 |
Where can I find additional details, specifications and documents for a 13025?
Additional datasheets, footprints and schematics for 13025 are listed on our Part Details page. You can also find images and similar parts to 13025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13025 fall under?
The 13025 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 13025 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13025 you can contact the distributor directly for product support, shipping queries etc.
Is the 13025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13025 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 13025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13025 often in real-time on the comparison pages.
What if I can't find stock of 13025?
You can fill out our help required form which you can use to request a quote for 13025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.