Status: | Unknown |
---|---|
Series: | SolarSpec 130244 Series |
RoHS: | Unknown |
Product Range | SolarSpec 130244 Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | -, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
For Use With | 130203-1250 PV Solar DC Connector Unlock Tool |
No. of Positions | 1Ways |
Connector: solar | Transfer Multisort Elektronik |
Socket Assembly/Molex |Molex 130244-1202 | Newark Electronics |
Conn Housing M 1 POS Crimp ST Panel Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 130244-1202?
Additional datasheets, footprints and schematics for 130244-1202 are listed on our Part Details page. You can also find images and similar parts to 130244-1202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130244-1202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130244-1202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130244-1202 fall under?
The 130244-1202 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 130244-1202 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130244-1202 you can contact the distributor directly for product support, shipping queries etc.
Is the 130244-1202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130244-1202 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Avnet Abacus have stock available or on a lead time for 130244-1202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130244-1202 often in real-time on the comparison pages.
What if I can't find stock of 130244-1202?
You can fill out our help required form which you can use to request a quote for 130244-1202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.