Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | .413in, 10mm, 10.5mm |
Overall Length | 1in, 25.5mm |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | M10 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Special Order: SOLIS R 12-10 10MM Ring & Spade Terminal Type: Ring Tongue Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Ring Tongue 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminals & Spade Terminal | Part Number: 130232 | Internal Number: 130232 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 25.5mm 13.5mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 130232?
Additional datasheets, footprints and schematics for 130232 are listed on our Part Details page. You can also find images and similar parts to 130232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130232 fall under?
The 130232 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130232 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130232 you can contact the distributor directly for product support, shipping queries etc.
Is the 130232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130232 have stock available?
Authorised distributors including TE Store, Avnet America, Avnet Europe, Arrow Electronics and Newark Electronics have stock available or on a lead time for 130232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130232 often in real-time on the comparison pages.
What if I can't find stock of 130232?
You can fill out our help required form which you can use to request a quote for 130232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.