Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130230-0,
C84249-000 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
160
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
24,400
in stock
|
Buy Now | |
element14
from US$0.30
|
5,005
in stock
|
Buy Now | |
Farnell
from US$0.33
|
5,005
in stock
|
Buy Now | |
TE Store
from US$0.55
|
4,075
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
54
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 25.5mm, 1in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Barrel Inside Diameter | 3.277mm, .129in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M6 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, RING TONGUE, 1/4", 10AWG | element14 |
SOLIS R 12-10 6MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130230 | Internal Number: 130230 | Alias Number: C84249-000 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 10Awg | Newark Electronics |
RING TERMINAL, SOLISTRAND, M6, 12-10 AWG | RS |
Terminals RING STR 12-10 M6 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.5mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Ring Terminal, M6 Stud Size,12 to 10 AWG | TE Connectivity 130230 | RS Americas |
TE Connectivity - AMP SOLIS R 12-10 6MM | Distrelec |
Where can I find additional details, specifications and documents for a 130230?
Additional datasheets, footprints and schematics for 130230 are listed on our Part Details page. You can also find images and similar parts to 130230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130230 fall under?
The 130230 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130230 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130230 you can contact the distributor directly for product support, shipping queries etc.
Is the 130230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130230 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 130230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130230 often in real-time on the comparison pages.
What if I can't find stock of 130230?
You can fill out our help required form which you can use to request a quote for 130230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.