Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Overall Length | 25.5mm, 1in |
Stud Diameter | .201in, 5.1mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Sealable | No |
Stud Size | #5, M3 |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals RING 12-10AWG #5 | Rapid Electronics |
Solis R 12-10 5Mm Rohs Compliant: Yes |Amp Te Connectivity 130228 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.5mm Tin Loose Piece | Avnet America |
Solis R 12-10 5Mm | TE Connectivity 130228 | RS Americas |
TE Connectivity SOLIS R 12-10 5MM Pushbutton Switches | Distrelec |
Special Order: SOLIS R 12-10 5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #5 M3 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130228 | Internal Number: 130228 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130228?
Additional datasheets, footprints and schematics for 130228 are listed on our Part Details page. You can also find images and similar parts to 130228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130228 fall under?
The 130228 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130228 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130228 you can contact the distributor directly for product support, shipping queries etc.
Is the 130228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130228 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 130228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130228 often in real-time on the comparison pages.
What if I can't find stock of 130228?
You can fill out our help required form which you can use to request a quote for 130228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.