Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.25
|
No stock
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AA |
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2Ah |
Battery Terminals | Raised Positive and Flat Negative |
RoHS Compliant | NA |
Aa Max E Pro 2000-Cycle Rechargeable Batteries (4-Pack) | Newark Electronics |
Where can I find additional details, specifications and documents for a 1302-0013-1?
Additional datasheets, footprints and schematics for 1302-0013-1 are listed on our Part Details page. You can also find images and similar parts to 1302-0013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1302-0013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1302-0013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1302-0013-1 fall under?
The 1302-0013-1 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 1302-0013-1 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1302-0013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1302-0013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1302-0013-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1302-0013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1302-0013-1 often in real-time on the comparison pages.
What if I can't find stock of 1302-0013-1?
You can fill out our help required form which you can use to request a quote for 1302-0013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.