Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130191-0,
A71612-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
179,999
in stock
|
Buy Now | |
element14
from US$0.29
|
179,999
in stock
|
Buy Now | |
Farnell
from US$0.27
|
179,999
in stock
|
Buy Now | |
TE Store
from US$0.48
|
17,405
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
11,066
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
6,100
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
4,966
in stock
|
Buy Now | |
Conrad
from US$0.41
|
273
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
129
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 5.26mm, .207in |
Tongue Thickness | .79mm, .031in |
Overall Length | .76in, 19.3mm |
UL Listed | No |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | M5 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Crimp Terminal, Ring, M5, 10Awg Rohs Compliant: Yes |Amp Te Connectivity 130191 | Newark Electronics |
CRIMP TERMINAL, RING, M5, 10AWG | element14 |
TERM, SOLIS R 12-10 5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130191 | Internal Number: 130191 | Alias Number: A71612-000 | TE Connectivity | TE Store |
TE 130191 Solistrand Terminal Ring M3 Stud Tin 12-10AWG | Rapid Electronics |
TERM | Future Electronics |
Ring terminal, SOLISTRAND, M5, 12-10 AWG | RS |
TE Connectivity TERM SOLIS R 12-10 5MM Terminals RING 12 | Distrelec |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Ring terminal, SOLISTRAND, M5, 12-10 AWG | TE Connectivity 130191 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 10-12AWG 19.1mm 9.5mm Tin Loose Piece | Avnet Abacus |
SOL. RING TONGUE | TTI Europe |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 130191?
Additional datasheets, footprints and schematics for 130191 are listed on our Part Details page. You can also find images and similar parts to 130191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130191 fall under?
The 130191 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130191 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130191 you can contact the distributor directly for product support, shipping queries etc.
Is the 130191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130191 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 130191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130191 often in real-time on the comparison pages.
What if I can't find stock of 130191?
You can fill out our help required form which you can use to request a quote for 130191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.