13017BLUE Storage Products & Accessories by Akro Mills

STORAGE BIN, 15.25" X 19.88" X 12.44", BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.79

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$46.79
-
Buy Now

Specifications

Bin Colour Blue
External Height 12.44"
External Width 19.88"
External Depth 15.25"
RoHS Compliant NA

Alternative Descriptions

Storage Bin, 15.25" X 19.88" X 12.44", Blue | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13017BLUE?

Additional datasheets, footprints and schematics for 13017BLUE are listed on our Part Details page. You can also find images and similar parts to 13017BLUE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13017BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13017BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13017BLUE fall under?

The 13017BLUE is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.

Can I view similar or alternative parts?

You can view similar parts to 13017BLUE when available in the Bins range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13017BLUE you can contact the distributor directly for product support, shipping queries etc.

Is the 13017BLUE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 13017BLUE have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 13017BLUE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13017BLUE often in real-time on the comparison pages.

What if I can't find stock of 13017BLUE?

You can fill out our help required form which you can use to request a quote for 13017BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay