Status: | Unknown |
---|---|
Series: | Safeway 130153 Series |
RoHS: | Unknown |
Prices starting from US$74.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$89.55
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$84.70
|
1
in stock
|
Buy Now | |
RS Americas
from US$76.75
|
1
in stock
|
Buy Now | |
Distrelec
from US$80.17
|
1
in stock
|
Buy Now | |
Avnet America
from US$74.51
|
-
|
Buy Now | |
element14
from US$103.24
|
-
|
Buy Now |
GFCI Type | Plug |
---|---|
GFCI Plug Type | NEMA 5-15 |
GFCI Receptacle Type | - |
Current Rating | 15A |
Voltage Rating | 120VAC |
Cord Length - Imperial | - |
Cord Length - Metric | - |
Product Range | Safeway 130153 Series |
15A. Field Atachable Gfci Plug |Molex 1301530089 | Newark Electronics |
Safeway User Attachable GFCI Right-Angle Plug, Manual Reset, NEMA 5-15, 15A, 120 | Molex Woodhead/Brad 130153-0089 | RS Americas |
Molex Safeway User Attachable GFCI 90° Plug Manual Reset NEMA 5-15 15A 120V | Distrelec |
User Attachable GFCI Right Angle Plug Manual Reset 120V 15A Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1301530089?
Additional datasheets, footprints and schematics for 1301530089 are listed on our Part Details page. You can also find images and similar parts to 1301530089 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301530089 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301530089 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301530089 fall under?
The 1301530089 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301530089 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301530089 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301530089 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301530089 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Distrelec and Avnet America have stock available or on a lead time for 1301530089.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301530089 often in real-time on the comparison pages.
What if I can't find stock of 1301530089?
You can fill out our help required form which you can use to request a quote for 1301530089 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.