Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
GFCI Type | Power Cord |
---|---|
GFCI Plug Type | NEMA 5-15 |
GFCI Receptacle Type | NEMA 5-15 |
Current Rating | 15A |
Voltage Rating | 120VAC |
Cord Length - Imperial | 2ft |
Cord Length - Metric | 610mm |
Voltage AC | 120V |
Safeway In-Line Commercial GFCI, Permanent Mount, Single Phase, Manual Reset | Molex Woodhead/Brad 130153-0019 | RS Americas |
15A.in-Line Gfci W/Plug & Conn |Molex 1301530019 | Newark Electronics |
15A.IN-LINE GFCI W/PLUG & CONN | Avnet America |
Where can I find additional details, specifications and documents for a 1301530019?
Additional datasheets, footprints and schematics for 1301530019 are listed on our Part Details page. You can also find images and similar parts to 1301530019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301530019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301530019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301530019 fall under?
The 1301530019 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1301530019 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301530019 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301530019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301530019 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1301530019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301530019 often in real-time on the comparison pages.
What if I can't find stock of 1301530019?
You can fill out our help required form which you can use to request a quote for 1301530019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.