Status: | Unknown |
---|---|
Series: | Watertite 130147 Series |
RoHS: | Unknown |
Prices starting from US$65.70
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 480V |
Product Range | Watertite 130147 Series |
L16-20R Watertite Conn |Molex 1301470059 | Newark Electronics |
Watertite Connector with Locking Blade 3 Pole/4 Wire NEMA L16-20 27W76 | Molex Woodhead/Brad 130147-0059 | RS Americas |
Watertite Connector with Locking Blade 3 Pole/4 Wire NEMA L16-20 3-Phase 480V Cord Grip Body Size F3 Yellow | Avnet America |
CONNECTOR AC POWER, RECEPTACLE, 20 A, 480 V | element14 |
AC Power Plugs & Receptacles L16-20 WATERTITE 480V | Sager |
Where can I find additional details, specifications and documents for a 1301470059?
Additional datasheets, footprints and schematics for 1301470059 are listed on our Part Details page. You can also find images and similar parts to 1301470059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301470059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301470059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301470059 fall under?
The 1301470059 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301470059 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301470059 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301470059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301470059 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 1301470059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301470059 often in real-time on the comparison pages.
What if I can't find stock of 1301470059?
You can fill out our help required form which you can use to request a quote for 1301470059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.