Status: | Unknown |
---|---|
Series: | Watertite 130147 Series |
RoHS: | Compliant |
Prices starting from US$94.30
Connector Type | NEMA L5-20R |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Connector Body Material | Rubber Body |
Voltage Rating VAC | 125V |
Product Range | Watertite 130147 Series |
RoHS Compliant | Yes |
L5-20R Fs Coverplate |Molex 1301470141 | Newark Electronics |
Watertite Receptacle with Single Flip Coverplate and Locking Blade 2 Pole/3 Wire NEMA L5-20 125V Yellow | Avnet America |
Watertite Receptacle | RS Americas |
Where can I find additional details, specifications and documents for a 130147-0141?
Additional datasheets, footprints and schematics for 130147-0141 are listed on our Part Details page. You can also find images and similar parts to 130147-0141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130147-0141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130147-0141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130147-0141 fall under?
The 130147-0141 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 130147-0141 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130147-0141 you can contact the distributor directly for product support, shipping queries etc.
Is the 130147-0141 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 130147-0141 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 130147-0141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130147-0141 often in real-time on the comparison pages.
What if I can't find stock of 130147-0141?
You can fill out our help required form which you can use to request a quote for 130147-0141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.