Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$121.00
Connector Type | NEMA L17-30R |
---|---|
Current Rating | 30A |
Connector Colour | Yellow |
Connector Body Material | Nylon (Polyamide), SI (Silicon) Body |
Voltage Rating VAC | 600V |
Pwr Entry Rcpt, Nema L17-30R, 30A, 600V | Newark Electronics |
Watertite Connector with Locking Blade 3 Pole/4 Wire NEMA L17-30 3-Phase 600V Cord Grip Body Size F4 Yellow | Avnet America |
Watertite Connector with Locking Blade, 3 Pole/4 Wire, NEMA L17-30, 3oe 600V | Molex Woodhead/Brad 130147-0111 | RS Americas |
Where can I find additional details, specifications and documents for a 130147-0111?
Additional datasheets, footprints and schematics for 130147-0111 are listed on our Part Details page. You can also find images and similar parts to 130147-0111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130147-0111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130147-0111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130147-0111 fall under?
The 130147-0111 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 130147-0111 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130147-0111 you can contact the distributor directly for product support, shipping queries etc.
Is the 130147-0111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130147-0111 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 130147-0111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130147-0111 often in real-time on the comparison pages.
What if I can't find stock of 130147-0111?
You can fill out our help required form which you can use to request a quote for 130147-0111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.