Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$57.23
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Connector Body Material | Nylon (Polyamide), SI (Silicon) Body |
Voltage Rating VAC | 208V |
RoHS Compliant | Yes |
Turnex Ins Watertite Plug |Molex 1301470015 | Newark Electronics |
Watertite Plug with Locking Blade 4 Pole/4 Wire Non-NEMA 20A/Contact 208V Cord Grip Body Size F4 Yellow | Avnet America |
Watertite Plug with Locking Blade, 4 Pole/4 Wire, Non-NEMA, 208V, Cord Grip Body | Molex Woodhead/Brad 130147-0015 | RS Americas |
Where can I find additional details, specifications and documents for a 130147-0015?
Additional datasheets, footprints and schematics for 130147-0015 are listed on our Part Details page. You can also find images and similar parts to 130147-0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130147-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130147-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130147-0015 fall under?
The 130147-0015 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 130147-0015 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130147-0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 130147-0015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 130147-0015 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 130147-0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130147-0015 often in real-time on the comparison pages.
What if I can't find stock of 130147-0015?
You can fill out our help required form which you can use to request a quote for 130147-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.