Status: | Unknown |
---|---|
Series: | Watertite 130146 Series |
RoHS: | Unknown |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 125V |
Product Range | Watertite 130146 Series |
Watertite Duplex Receptacle with Flip Coverplate 2 Pole/3 Wire 60W33DPLX | Molex Woodhead/Brad 130146-0125 | RS Americas |
Fd Watertite Double Coverplate Nema5-20R |Molex 1301460125 | Newark Electronics |
CONNECTOR AC POWER, RECEPTACLE, 20 A, 125 V | Farnell |
Watertite Duplex Receptacle with Flip Coverplate 2 Pole/3 Wire NEMA 5-20 125V Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 1301460125?
Additional datasheets, footprints and schematics for 1301460125 are listed on our Part Details page. You can also find images and similar parts to 1301460125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301460125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301460125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301460125 fall under?
The 1301460125 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301460125 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301460125 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301460125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301460125 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1301460125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301460125 often in real-time on the comparison pages.
What if I can't find stock of 1301460125?
You can fill out our help required form which you can use to request a quote for 1301460125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.