Status: | Unknown |
---|---|
Series: | Watertite 130146 Series |
RoHS: | Unknown |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 125V |
Product Range | Watertite 130146 Series |
Watertite Connector with Locking Blade 2 Pole/3 Wire NEMA L5-15 125V 25W47 | Molex Woodhead/Brad 130146-0099 | RS Americas |
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125V | element14 |
Watertite Connector with Locking Blade 2 Pole/3 Wire NEMA L5-15 15A/Contact 125V Cord Grip Body Size F2 Yellow | Avnet America |
AC Power Plugs & Receptacles ECTOR L5-15R 125V WATERTITE | Sager |
Where can I find additional details, specifications and documents for a 1301460099?
Additional datasheets, footprints and schematics for 1301460099 are listed on our Part Details page. You can also find images and similar parts to 1301460099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301460099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301460099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301460099 fall under?
The 1301460099 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301460099 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301460099 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301460099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301460099 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 1301460099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301460099 often in real-time on the comparison pages.
What if I can't find stock of 1301460099?
You can fill out our help required form which you can use to request a quote for 1301460099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.