Status: | Unknown |
---|---|
Series: | Watertite Extreme 130146 Series |
RoHS: | Unknown |
Prices starting from US$26.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.43
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$27.90
|
1,094
in stock
|
Buy Now | |
RS Americas
from US$39.31
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$41.20
|
13
in stock
|
Buy Now | |
element14
from US$35.27
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
130
in stock
|
Buy Now | |
Avnet America
from US$32.75
|
-
|
Buy Now | |
TTI Europe
from US$26.88
|
-
|
Buy Now | |
Sager
from US$36.51
|
-
|
Buy Now |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | Silicone Rubber Body |
Voltage Rating VAC | 125V |
Product Range | Watertite Extreme 130146 Series |
SVHC | No SVHC (15-Jan-2019) |
Straight Blade Plug, 15A/125VAC, 5-15P, Screw Terminal, Watertite, 130146 Series | Molex Woodhead/Brad 130146-0031 | RS Americas |
Connector Ac Power, Plug, 15 A, 125V | Newark Electronics |
CONNECTOR AC POWER, PLUG, 15 A, 125V | element14 |
Conn Power PL 2Power/1Ground POS ST Cable Mount 3 Terminal 1 Port | Avnet Abacus |
WATERTITE PLUG NEMA 5-15P | TTI Europe |
AC Power Plugs & Receptacles PLUG NEMA 5-15 125V WATERTITE | Sager |
Where can I find additional details, specifications and documents for a 1301460031?
Additional datasheets, footprints and schematics for 1301460031 are listed on our Part Details page. You can also find images and similar parts to 1301460031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301460031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301460031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301460031 fall under?
The 1301460031 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 1301460031 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301460031 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301460031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301460031 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1301460031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301460031 often in real-time on the comparison pages.
What if I can't find stock of 1301460031?
You can fill out our help required form which you can use to request a quote for 1301460031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.