Status: | Unknown |
---|---|
Series: | Watertite 130146 Series |
RoHS: | Unknown |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 125V |
Product Range | Watertite 130146 Series |
Gender | Plug |
WATERTITESAFEWAYPLUG 3 pole/3 wire non nema 15A/125V 14W07 | Molex Woodhead/Brad 130146-0015 | RS Americas |
CONNECTOR AC POWER, PLUG, 15 A, 125 V | Farnell |
Watertite Safeway Plug |Molex 1301460015 | Newark Electronics |
Molex Watertite Extreme Plug 3 Pole/3 Wire Non-NEMA 15A/125V 10A/250V Cord Grip Body Size F2 Silicone Husk | Distrelec |
Watertite Straight Blade Plug 3 Pole/3 Wire Non-NEMA 15A 125V Cord Grip Body Size F2 Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 1301460015?
Additional datasheets, footprints and schematics for 1301460015 are listed on our Part Details page. You can also find images and similar parts to 1301460015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301460015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301460015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301460015 fall under?
The 1301460015 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301460015 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301460015 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301460015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301460015 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1301460015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301460015 often in real-time on the comparison pages.
What if I can't find stock of 1301460015?
You can fill out our help required form which you can use to request a quote for 1301460015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.