Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$28.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$29.35
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$31.40
|
103
in stock
|
Buy Now | |
RS Americas
from US$36.35
|
5
in stock
|
Buy Now | |
TTI Europe
from US$28.10
|
5
in stock
|
Buy Now | |
Avnet America
from US$30.03
|
-
|
Buy Now | |
element14
from US$37.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | NEMA 5-15P |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide), SI (Silicon) Body |
Voltage Rating VAC | 125V |
RoHS Compliant | Yes |
5-15P Watertite Male - Black Rohs Compliant: Yes |Molex 1301460032 | Newark Electronics |
Watertite Extreme Plug 2 Pole/3 Wire, NEMA 5-15, 125V, Cord Grip Body Size F2 | Molex Woodhead/Brad 130146-0032 | RS Americas |
WATERTITE EXTREME PLUG 2P/3W | TTI Europe |
Connector Power Plug 2Pole/3Wire Screw Straight Cable Mount NEMA 5-15 125V | Avnet America |
Conn Power M 2 POS Crimp ST Cable Mount 2 Terminal | Avnet Abacus |
Where can I find additional details, specifications and documents for a 130146-0032?
Additional datasheets, footprints and schematics for 130146-0032 are listed on our Part Details page. You can also find images and similar parts to 130146-0032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130146-0032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130146-0032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130146-0032 fall under?
The 130146-0032 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 130146-0032 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130146-0032 you can contact the distributor directly for product support, shipping queries etc.
Is the 130146-0032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 130146-0032 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, TTI Europe and Avnet America have stock available or on a lead time for 130146-0032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130146-0032 often in real-time on the comparison pages.
What if I can't find stock of 130146-0032?
You can fill out our help required form which you can use to request a quote for 130146-0032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.