Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.65
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$23.70
|
32
in stock
|
Buy Now | |
Distrelec
from US$18.01
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$27.01
|
19
in stock
|
Buy Now | |
element14
from US$27.39
|
19
in stock
|
Buy Now | |
RS Americas
from US$30.52
|
12
in stock
|
Buy Now | |
Avnet America
from US$22.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Gender | Plug |
Molex Safeway Plug 2 Pole/3 Wire NEMA 5-15 125V | Distrelec |
Connector Ac Power, Plug, 15 A, 125 V | Newark Electronics |
CONNECTOR AC POWER, PLUG, 15 A, 125 V | element14 |
Straight Blade Socket, 15 A/125 V, Screw Terminal, 2 Pole, Safeway Series | Molex Woodhead/Brad 130144-0036 | RS Americas |
Conn Power M 2Power/1Ground POS Solder ST Cable Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1301440036?
Additional datasheets, footprints and schematics for 1301440036 are listed on our Part Details page. You can also find images and similar parts to 1301440036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301440036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301440036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301440036 fall under?
The 1301440036 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301440036 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301440036 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301440036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301440036 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1301440036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301440036 often in real-time on the comparison pages.
What if I can't find stock of 1301440036?
You can fill out our help required form which you can use to request a quote for 1301440036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.